Viewsonic logo

Viewsonic Professional Series VP2771 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74275
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Viewsonic Professional Series VP2771 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Viewsonic Professional Series VP2771, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description Viewsonic Professional Series VP2771 computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Viewsonic Professional Series VP2771. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.