Viewsonic logo

Viewsonic VB-WMK-001-2C monitor mount / stand 2,49 m (98") Wall Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106105
Info modified on:
11 Oct 2023, 10:01:28
Short summary description Viewsonic VB-WMK-001-2C monitor mount / stand 2,49 m (98") Wall Black:

Viewsonic VB-WMK-001-2C, Screws, 116,8 cm (46"), 2,49 m (98"), 900 x 600 mm, Black

Long summary description Viewsonic VB-WMK-001-2C monitor mount / stand 2,49 m (98") Wall Black:

Viewsonic VB-WMK-001-2C. Mounting: Screws, Minimum screen size: 116,8 cm (46"), Maximum screen size: 2,49 m (98"), Maximum VESA mount: 900 x 600 mm. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.