Vertiv logo

Vertiv GXT2-10000T230 uninterruptible power supply (UPS) 10 kVA 7000 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88509
Info modified on:
21 Apr 2023, 12:03:39
Short summary description Vertiv GXT2-10000T230 uninterruptible power supply (UPS) 10 kVA 7000 W:

Vertiv GXT2-10000T230, 10 kVA, 7000 W, 50/60 Hz, 60 A, 5 min, 14 min

Long summary description Vertiv GXT2-10000T230 uninterruptible power supply (UPS) 10 kVA 7000 W:

Vertiv GXT2-10000T230. Output power capacity: 10 kVA, Output power: 7000 W, Input frequency: 50/60 Hz. Typical backup time at full load: 5 min, Typical backup time at half load: 14 min, Battery recharge time: 5 h. Product colour: Black. Weight: 110 kg. Package weight: 125 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.