Vertiv logo

Vertiv Avocent Cyclades ACS5048 RJ-45

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119721
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent Cyclades ACS5048 RJ-45:

Vertiv Avocent Cyclades ACS5048, SNMP, HTTP/HTTPS, RADIUS, TACACS+, LDAP/AD, RSA SecurID, 802.1x RADIUS, SSH, RJ-45, 433 x 225 x 43 mm, 3,5 kg

Long summary description Vertiv Avocent Cyclades ACS5048 RJ-45:

Vertiv Avocent Cyclades ACS5048. Management protocols: SNMP, HTTP/HTTPS. Authentication method: RADIUS, TACACS+, LDAP/AD, RSA SecurID, Security algorithms: 802.1x RADIUS, SSH. Console port: RJ-45. Dimensions (WxDxH): 433 x 225 x 43 mm, Weight: 3,5 kg. AC input voltage: 100-240 V, Power consumption (typical): 36 W, Input current: 0.3 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.