Verbatim logo

Verbatim 30GB HD DVD-R DL Dual Layer 5 pc(s)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12434
Info modified on:
01 Mar 2024, 14:29:06
Short summary description Verbatim 30GB HD DVD-R DL Dual Layer 5 pc(s):

Verbatim 30GB HD DVD-R DL Dual Layer, DVD-R DL, 120 mm, Jewel case, 5 pc(s), 30 GB

Long summary description Verbatim 30GB HD DVD-R DL Dual Layer 5 pc(s):

Verbatim 30GB HD DVD-R DL Dual Layer. Native capacity: 30 GB, Type: DVD-R DL, Quantity per pack: 5 pc(s). Package type: Jewel case. DVD write speed: 1x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.