Verbatim logo

Verbatim 52449 spotlight Recessed lighting spot LED

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50139
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim 52449 spotlight Recessed lighting spot LED:

Verbatim 52449, Recessed lighting spot, LED, 4000 K, 1250 lm, 220-240 V, White

Long summary description Verbatim 52449 spotlight Recessed lighting spot LED:

Verbatim 52449. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Bulb type: LED, Colour temperature (max): 4000 K, Luminous flux: 1250 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.