location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
dynaEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dynaEdge DE-100-123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POC32E-006004GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528373936
Category: Smartglasses Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 08:57:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel 2,1 GHz
  • - Bluetooth 4.2 Wi-Fi
  • - White
Long product name Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi :
The long product name of Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium 4405Y 2.1GHz, 4GB LPDDR3 RAM, 128GB SSD, USB 3.0, USB 3.1 Type-C Gen 1, Bluetooth 4.2, 802.11ac, Windows 10 Pro 64-bit
More>>>
Short summary description Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi:
This short summary of the Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook dynaEdge DE-100-123, 2,1 GHz, Intel, Intel® Pentium®, 4405Y, 2 MB, 4 GB

Long summary description Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi:
This is an auto-generated long summary of Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi based on the first three specs of the first five spec groups.

Dynabook dynaEdge DE-100-123. Processor frequency: 2,1 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium®. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), WLAN controller manufacturer: Intel, WLAN controller model: Intel Dual Band Wireless-AC 8260. Housing colour: White. Battery technology: Lithium Polymer (LiPo), Battery life (max): 5,83 h. Width: 165 mm, Depth: 85 mm, Height: 20 mm

Brand Image Product code Product Stock Price from
Dynabook

Dynabook Toshiba AR100 Viewer Small Kit
(show image)
PA5293E-1VEW Toshiba AR100 Viewer Small Kit 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook Toshiba AR100 Kit
(show image)
PA5293U-1WLF Toshiba AR100 Kit 0.00
(excl. VAT)
0 (incl. VAT)