location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Toshiba AR100 Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba AR100 Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5293U-1WLF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528369595
Category: Smartglasses Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook Toshiba AR100 Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Proximity Sensor Ambient Light Sensor (ALS) Gyroscope Accelerometer Compass
  • - Approx. 48 g
  • - Left or right eye usable
  • - USB Type-C™ (DisplayPort/USB3.0 Alternate)
  • - 5MP F2.8 Focus Range: 10 cm to Infinity Auto Focus Video Capture: Up to 1080p@30fps Flash LED
  • - 61 (W) x 149 (L) x 21 (H) mm
  • - 0.26" (6.6 mm) Diagonal Display Resolution: 640 x 360 Content Resolution: 1280 x 720
  • - 3 Navigation Buttons Touchpad On/Off Button
  • - USB3.1 Gen1 / Cable Length: 1.50m / Current up to 5A
  • - Built-in Speaker Dual Microphones
Long product name Dynabook Toshiba AR100 Kit :
The long product name of Dynabook Toshiba AR100 Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toshiba AR100 Kit
More>>>
Short summary description Dynabook Toshiba AR100 Kit:
This short summary of the Dynabook Toshiba AR100 Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Toshiba AR100 Kit, 6,6 mm (0.26"), 640 x 360 pixels, Buttons, Touchpad, 1,5 m, 5 MP, 30 fps

Long summary description Dynabook Toshiba AR100 Kit:
This is an auto-generated long summary of Dynabook Toshiba AR100 Kit based on the first three specs of the first five spec groups.

Dynabook Toshiba AR100 Kit. Display diagonal: 6,6 mm (0.26"), Display resolution: 640 x 360 pixels, Control type: Buttons, Touchpad. Megapixel: 5 MP, Maximum frame rate: 30 fps, Supported video modes: 1080p. Orientation: Left/Right eye. Width: 61 mm, Depth: 149 mm, Height: 21 mm. Cables included: USB Type-C

Brand Image Product code Product Stock Price from
Dynabook

Dynabook dynaEdge DE-100-121 smartglasses 1,1 GHz Bluetooth Wi-Fi
(show image)
A1POC36E112K DE-100-121 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth Wi-Fi
(show image)
POC32E-006004GR dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-12U smartglasses 1,2 GHz Bluetooth
(show image)
A1POC36E1126 dynaEdge DE-100-12U 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123 smartglasses 2,1 GHz Bluetooth
(show image)
A1POC32E111G dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Dynabook

Dynabook dynaEdge DE-100-123
(show image)
A1POC32E1119 dynaEdge DE-100-123 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)