ASUS logo

ASUS VP249H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124182
Info modified on:
14 Mar 2024, 17:15:48
Short summary description ASUS VP249H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

ASUS VP249H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, LED, Black

Long summary description ASUS VP249H computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

ASUS VP249H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.