location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U336-002-GB interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U336-002-GB USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U336-002-GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186911 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U336-002-GB interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add two 10/100/1000 Gigabit Ethernet ports via a single USB 3.0 port
  • - Can be used as a 2-port network switch, with one port connecting a computer to a network and the second port sharing the connection with another computer
  • - Compatible with Windows, MAC, Linux and Chromium Operating Systems
Warranty: 3-year limited
Long product name Tripp Lite U336-002-GB interface cards/adapter :
The long product name of Tripp Lite U336-002-GB interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter
More>>>
Tripp Lite U336-002-GB interface cards/adapter:
The official description of Tripp Lite U336-002-GB interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U336-002-GB USB 3.0 to Dual Gigabit Ethernet Adapter allows you to quickly add two Gigabit Ethernet ports to your computer through a single USB 3.0 port - no need to open up your computer case to add an internal Ethernet card. Ideal for network administrators that require dual-homed or multi-homed host systems. Can also be used as a 2-port network switch; one port connects a computer to a network and a second port shares a network connection with another computer. The adapter's compliance with USB 3.2 (5 Gbps) ensures true Gigabit network speed without any compromise. Furthermore, the adapter is compact and USB bus-powered, requiring no external power adapter.

Short summary description Tripp Lite U336-002-GB interface cards/adapter:
This short summary of the Tripp Lite U336-002-GB interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U336-002-GB, Black, China, CE, FCC, REACH, 98 mm, 30 mm, 170,2 mm

Long summary description Tripp Lite U336-002-GB interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U336-002-GB interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U336-002-GB. Product colour: Black, Country of origin: China, Certification: CE, FCC, REACH. Package width: 98 mm, Package depth: 30 mm, Package height: 170,2 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 180,1 mm, Master (outer) case length: 119,9 mm

Brand Image Product code Product Stock Price from
Tripp Lite USA-19HS-C interface cards/adapter Tripp Lite USA-19HS-C interface cards/adapter
(show image)
USA-19HS-C USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GB interface cards/adapter Tripp Lite U436-06N-GB interface cards/adapter
(show image)
U436-06N-GB U436-06N-GB USB-C to Gigabit Network Adapter with Thunderbolt 3 Compatibility - Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U209-006-2 interface cards/adapter Tripp Lite U209-006-2 interface cards/adapter
(show image)
U209-006-2 U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-W interface cards/adapter Tripp Lite U338-06N-SATA-W interface cards/adapter
(show image)
U338-06N-SATA-W U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-B interface cards/adapter Tripp Lite U338-06N-SATA-B interface cards/adapter
(show image)
U338-06N-SATA-B U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N interface cards/adapter Tripp Lite U338-06N interface cards/adapter
(show image)
U338-06N U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0
(show image)
U261-001-BT4 U261-001-BT4 Mini Bluetooth 4.0 (Class 1) USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GBW interface cards/adapter Tripp Lite U436-06N-GBW interface cards/adapter
(show image)
U436-06N-GBW U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-000-R interface cards/adapter Tripp Lite U336-000-R interface cards/adapter
(show image)
U336-000-R U336-000-R USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USA-49WG interface cards/adapter Serial Tripp Lite USA-49WG interface cards/adapter Serial
(show image)
USA-49WG USA-49WG USB-A to Serial Adapter Hub (DB9) - Keyspan, High-Speed (M/M), 4-Port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)