location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USA-49WG interface cards/adapter Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USA-49WG USB-A to Serial Adapter Hub (DB9) - Keyspan, High-Speed (M/M), 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USA-49WG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672603001441 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:47:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USA-49WG interface cards/adapter Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects up to four DB9 serial devices to a computer USB-A port
  • - Supports data transfer speeds up to 460 Kbps
  • - Detachable 6-foot USB cable included
  • - No external power source required
  • - Works with Windows (XP and later) and Mac OS X (10.6 through 10.13)
Warranty: 3-year limited
Long product name Tripp Lite USA-49WG interface cards/adapter Serial :
The long product name of Tripp Lite USA-49WG interface cards/adapter Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A to Serial Adapter Hub (DB9) - Keyspan, High-Speed (M/M), 4-Port
More>>>
Tripp Lite USA-49WG interface cards/adapter Serial:
The official description of Tripp Lite USA-49WG interface cards/adapter Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USA-49WG Keyspan® High-Speed 4-Port USB-to-DB9-Serial Adapter Hub allows you to connect as many as four 9-pin serial devices to a computer or laptop with a USB Type-A port. An easy and inexpensive way to add serial ports to your computer without hassle, the USA-49WG works with any DB9 serial device. Configuring and sharing data among multiple modems, GPS devices, cellphones, hand-held scanners, point-of-sale systems, touch screens, medical and scientific instruments, industrial process control devices and UPS systems is a breeze.

The included 6-ft. (1.83 m) cable supports data transfer speeds up to 460 Kbps—four times as fast as a built-in serial port. Five LEDs display port status at a glance. The USA-49WG requires no external power. Windows line monitor and data trace software included. Works with Windows (XP and later) and Mac OS X (10.6 through 10.13).

Short summary description Tripp Lite USA-49WG interface cards/adapter Serial:
This short summary of the Tripp Lite USA-49WG interface cards/adapter Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USA-49WG, USB, Serial, RS-232, USB A, DB9, Black, Taiwan

Long summary description Tripp Lite USA-49WG interface cards/adapter Serial:
This is an auto-generated long summary of Tripp Lite USA-49WG interface cards/adapter Serial based on the first three specs of the first five spec groups.

Tripp Lite USA-49WG. Host interface: USB, Output interface: Serial, Serial interface type: RS-232. Product colour: Black, Country of origin: Taiwan. Baud rate: 460 Kbit/s. Width: 152,4 mm, Depth: 76,2 mm, Height: 45,7 mm. Cables included: USB, Package width: 160 mm, Package depth: 198,1 mm

Ports & interfaces
Host interface *
USB
Output interface *
Serial
USB 2.0 ports quantity
1
Serial ports quantity
4
Serial interface type
RS-232
Connector(s)
USB A, DB9
Design
Internal *
No
Product colour
Black
Country of origin
Taiwan
Features
Baud rate
460 Kbit/s
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332144314
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
152,4 mm
Depth
76,2 mm
Height
45,7 mm
Weight
160 g
Packaging data
Cables included
USB
Drivers included
Yes
Package width
160 mm
Package depth
198,1 mm
Package height
61 mm
Package weight
360 g
Logistics data
Harmonized System (HS) code
8536,69,8000
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
337,8 mm
Master (outer) case length
652,8 mm
Master (outer) case height
236,2 mm
Master (outer) case weight
7,3 kg
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)