Fujitsu logo

Fujitsu 2GB memory module DDR2 667 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128345
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu 2GB memory module DDR2 667 MHz ECC:

2GB DDR2-667 Memory Module

Fujitsu 2GB memory module DDR2 667 MHz ECC:

Fujitsu Siemens Memory, 2 GB, DIMM 240-pin, DDR II 667 MHz PC2-5300, unbuffered, ECC.

Short summary description Fujitsu 2GB memory module DDR2 667 MHz ECC:

Fujitsu Memory Module 2GB, 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description Fujitsu 2GB memory module DDR2 667 MHz ECC:

Fujitsu Memory Module 2GB. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.