LG logo

LG Optimus Chat 7,11 cm (2.8") Single SIM Android 2.2 3G 0,5 GB 1500 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11460
Info modified on:
07 Aug 2020, 15:09:36
Short summary description LG Optimus Chat 7,11 cm (2.8") Single SIM Android 2.2 3G 0,5 GB 1500 mAh Silver:

LG Optimus Chat, 7,11 cm (2.8"), 320 x 480 pixels, 0,5 GB, 3 MP, Android 2.2, Silver

Long summary description LG Optimus Chat 7,11 cm (2.8") Single SIM Android 2.2 3G 0,5 GB 1500 mAh Silver:

LG Optimus Chat. Display diagonal: 7,11 cm (2.8"), Display resolution: 320 x 480 pixels. Processor frequency: 0,6 GHz, Processor family: Qualcomm. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product colour: Silver. Weight: 122 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.