UNYKAch logo

UNYKAch ATX Atilus RGB White 750W power supply unit 20+4 pin ATX

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11484
Info modified on:
10 Mar 2024, 10:10:44
Short summary description UNYKAch ATX Atilus RGB White 750W power supply unit 20+4 pin ATX:

UNYKAch ATX Atilus RGB White 750W, 750 W, 100 - 240 V, 50 - 60 Hz, Active, 18 W, 18 A

Long summary description UNYKAch ATX Atilus RGB White 750W power supply unit 20+4 pin ATX:

UNYKAch ATX Atilus RGB White 750W. Total power: 750 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 150,500 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: White, Cooling type: Active, Fan diameter: 12 cm. Cables included: AC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.