Trust logo

Trust Rokko Stereo portable speaker Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76648
Info modified on:
10 Mar 2025, 22:41:34
Short summary description Trust Rokko Stereo portable speaker Black 10 W:

Trust Rokko, 5,2 cm, 10 W, 20 - 20000 Hz, 4 Ω, Wired & Wireless, 10 m

Long summary description Trust Rokko Stereo portable speaker Black 10 W:

Trust Rokko. Driver diameter: 5,2 cm. RMS rated power: 10 W, Frequency range: 20 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Cylinder. Compatible memory cards: MicroSD (TransFlash)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.