Trust logo

Trust Primo webcam 2 MP 640 x 480 pixels USB 2.0 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74371
Info modified on:
10 Mar 2025, 22:38:14
Short summary description Trust Primo webcam 2 MP 640 x 480 pixels USB 2.0 Black, Silver:

Trust Primo, 2 MP, 640 x 480 pixels, USB 2.0, Black, Silver, Stand, 66 mm

Long summary description Trust Primo webcam 2 MP 640 x 480 pixels USB 2.0 Black, Silver:

Trust Primo. Megapixel: 2 MP, Maximum video resolution: 640 x 480 pixels. Interface: USB 2.0, Product colour: Black, Silver, Mounting type: Stand. Width: 66 mm, Depth: 87 mm, Height: 88 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.