Trust logo

Trust Stuurwiel FF380 force feedback

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78727
Info modified on:
10 Mar 2025, 22:36:56
Short summary description Trust Stuurwiel FF380 force feedback:

Trust Stuurwiel FF380 force feedback, 3,59 kg, 4,1 kg, Drivers for Windows 98, ME, 2000 and XP included. , 340 x 275 x 285 mm, 280 x 315 x 260 mm, Pentium 266MMX CPU (also depends on game) USB port 32 MB of system memory 40 MB free...

Long summary description Trust Stuurwiel FF380 force feedback:

Trust Stuurwiel FF380 force feedback. Weight: 3,59 kg. Package weight: 4,1 kg. Bundled software: Drivers for Windows 98, ME, 2000 and XP included. . Package dimensions (WxDxH): 340 x 275 x 285 mm, Dimensions (WxDxH): 280 x 315 x 260 mm, Minimum system requirements: Pentium 266MMX CPU (also depends on game) USB port 32 MB of system memory 40 MB free...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.