Tristar logo

Tristar SZ-2135 vacuum 3 L Cylinder vacuum Dry 1000 W Bagless

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63202
Info modified on:
01 Jul 2024, 14:52:25
Short summary description Tristar SZ-2135 vacuum 3 L Cylinder vacuum Dry 1000 W Bagless:

Tristar SZ-2135, 1000 W, Cylinder vacuum, Dry, Bagless, 3 L, HEPA

Long summary description Tristar SZ-2135 vacuum 3 L Cylinder vacuum Dry 1000 W Bagless:

Tristar SZ-2135. Maximum input power: 1000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 77 dB. Product colour: Black, Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.