Tristar OV-1421, 19 L, Black, White, Freestanding, Rotary, Mechanical, 800 W
Tristar OV-1421. Oven net capacity: 19 L, Product colour: Black, White, Appliance placement: Freestanding. Oven power: 800 W. Weight: 5,5 kg. Package width: 380 mm, Package depth: 510 mm, Package height: 360 mm