TP-Link logo

TP-Link Tapo C410 Kit Bullet IP security camera Outdoor 2304 x 1296 pixels Ceiling/wall

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55778
Info modified on:
26 May 2025, 17:23:24
Short summary description TP-Link Tapo C410 Kit Bullet IP security camera Outdoor 2304 x 1296 pixels Ceiling/wall:

TP-Link Tapo C410 Kit, IP security camera, Outdoor, Wireless, Amazon Alexa & Google Assistant, CE, FCC, DOE, CEC, RCM, KC, NCC, BSMI, NTRA, IP65, Ceiling/wall

Long summary description TP-Link Tapo C410 Kit Bullet IP security camera Outdoor 2304 x 1296 pixels Ceiling/wall:

TP-Link Tapo C410 Kit. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 125°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Focal length range: 3.17 mm, Fixed focal length: 1,65 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.