TP-Link logo

TP-Link KC110 Spherical IP security camera Indoor 1920 x 1080 pixels Stand

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111442
Info modified on:
10 Aug 2024, 11:22:59
Short summary description TP-Link KC110 Spherical IP security camera Indoor 1920 x 1080 pixels Stand:

TP-Link KC110, IP security camera, Indoor, Wireless, 2400 MHz, FCC, IC, CE, Stand

Long summary description TP-Link KC110 Spherical IP security camera Indoor 1920 x 1080 pixels Stand:

TP-Link KC110. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Stand, Product colour: White, Form factor: Spherical. Tilt angle range: 0 - 120°, Pan range: 0 - 360°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Fixed focal length: 3,97 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.