TP-Link logo

TP-Link Archer VR900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186118
Info modified on:
09 Mar 2024, 14:04:25
Short summary description TP-Link Archer VR900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer VR900, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2, White, Tabletop router

Long summary description TP-Link Archer VR900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer VR900. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: SSL for TR-069, SNMP v1/2c, Data link protocols: IPv4, IPv6, Supported network protocols: ATM Forum UNI3.1/4.0, PPP over ATM (RFC 2364), PPP over Ethernet (RFC2516), IPoA (RFC1577/2225),...

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.