TP-Link logo

TP-Link Archer VR2600 wireless router Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117350
Info modified on:
30 Mar 2023, 12:55:27
Short summary description TP-Link Archer VR2600 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer VR2600, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Tabletop router

Long summary description TP-Link Archer VR2600 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer VR2600. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1000 Mbit/s. Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,.... DSL specification: ITU-T G.993.2, ITU-T G.993.5, ITU-T G.998.4, ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T.... Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Routing protocols: RIP-1, RIP-2, Supported network protocols: IPv4, IPv6

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.