Topcom logo

Topcom KS-4222 babyphone White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95174
Info modified on:
29 Jun 2024, 11:42:45
End of life date:
25 Jun 2024
Short summary description Topcom KS-4222 babyphone White:

Topcom KS-4222, 300 m, 300 m, White, Battery, Battery, 101 mm

Long summary description Topcom KS-4222 babyphone White:

Topcom KS-4222. Maximum range: 300 m, Maximum outdoor range: 300 m. Product colour: White. Transmitter power source: Battery, Receiver power source: Battery. Package width: 101 mm, Package depth: 170,5 mm, Package height: 197,5 mm. Frequency band: 1.8 GHz, Weight: 238 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.