Thule logo

Thule Touring 200 Hard car roof top Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Thule Touring 200 Hard car roof top Black:

Thule Touring 200, 400 L, Hard car roof top, Black

Long summary description Thule Touring 200 Hard car roof top Black:

Thule Touring 200. Product type: Hard car roof top, Maximum weight capacity: 50 kg, Product colour: Black. Width: 820 mm, Depth: 1750 mm, Height: 450 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.