TerraMaster logo

TerraMaster F2-421 NAS/storage server Desktop Intel® Celeron® J3455 4 GB DDR3 0 TB Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66293
Info modified on:
10 Aug 2024, 10:18:31
Short summary description TerraMaster F2-421 NAS/storage server Desktop Intel® Celeron® J3455 4 GB DDR3 0 TB Grey:

TerraMaster F2-421, NAS, Desktop, Intel® Celeron®, J3455, 4 GB, DDR3

Long summary description TerraMaster F2-421 NAS/storage server Desktop Intel® Celeron® J3455 4 GB DDR3 0 TB Grey:

TerraMaster F2-421. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J3455, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.