TERRA PC-Home 4000 GreenLine, 3,6 GHz, AMD A6, 4 GB, 1 TB, DVD±RW, Windows 10 Home
TERRA PC-Home 4000 GreenLine. Processor frequency: 3,6 GHz, Processor family: AMD A6, Processor model: A6-5400K. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7540D. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC