Tefal logo

Tefal QB1501 food processor 800 W 4,8 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108213
Info modified on:
22 Feb 2024, 04:15:03
Short summary description Tefal QB1501 food processor 800 W 4,8 L White:

Tefal QB1501, 4,8 L, White, Rotary, 1,8 kg, Stainless steel, 800 W

Long summary description Tefal QB1501 food processor 800 W 4,8 L White:

Tefal QB1501. Bowl capacity: 4,8 L, Product colour: White, Control type: Rotary. Bowl material: Stainless steel. Power: 800 W. Width: 235 mm, Height: 312 mm, Weight: 4,38 kg. Package width: 244 mm, Package depth: 414 mm, Package height: 354 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.