Tefal logo

Tefal J12020 roasting pan Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53495
Info modified on:
08 Jul 2021, 10:19:10
Short summary description Tefal J12020 roasting pan Aluminium:

Tefal J12020, Brown, Aluminium, 260 °C, 390 mm, 280 mm

Long summary description Tefal J12020 roasting pan Aluminium:

Tefal J12020. Product colour: Brown, Material: Aluminium, Heat-resistant up to: 260 °C. Width: 390 mm, Depth: 280 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.