Tefal logo

Tefal Ultimate Pure FV9845 Dry & Steam iron Durilium Autoclean soleplate 3100 W Black, Copper

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184151
Info modified on:
11 Dec 2024, 16:19:59
Short summary description Tefal Ultimate Pure FV9845 Dry & Steam iron Durilium Autoclean soleplate 3100 W Black, Copper:

Tefal Ultimate Pure FV9845, Dry & Steam iron, Durilium Autoclean soleplate, 3 m, 260 g/min, Black, Copper, 60 g/min

Long summary description Tefal Ultimate Pure FV9845 Dry & Steam iron Durilium Autoclean soleplate 3100 W Black, Copper:

Tefal Ultimate Pure FV9845. Type: Dry & Steam iron, Soleplate type: Durilium Autoclean soleplate, Cord length: 3 m. Iron power: 3100 W. Width: 151 mm, Depth: 316 mm, Height: 163 mm. Package width: 168 mm, Package depth: 327 mm, Package height: 197 mm

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.