Tefal logo

Tefal FREEMOVE Steam iron 2400 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83497
Info modified on:
30 Oct 2023, 15:12:52
Short summary description Tefal FREEMOVE Steam iron 2400 W Blue, White:

Tefal FREEMOVE, Steam iron, 170 g/min, Blue, White, 30 g/min, 0,250 L, 2400 W

Long summary description Tefal FREEMOVE Steam iron 2400 W Blue, White:

Tefal FREEMOVE. Type: Steam iron, Steam boost performance: 170 g/min, Product colour: Blue, White. Iron power: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.