Tefal logo

Tefal Filtra Pro Inox Design Single 4 L 2300 W Stainless steel

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32841
Info modified on:
18 May 2018, 03:24:02
Short summary description Tefal Filtra Pro Inox Design Single 4 L 2300 W Stainless steel:

Tefal Filtra Pro Inox Design, 4 L, 1,2 kg, Single, Stainless steel, 2300 W

Long summary description Tefal Filtra Pro Inox Design Single 4 L 2300 W Stainless steel:

Tefal Filtra Pro Inox Design. Capacity: 4 L, Fryer food capacity: 1,2 kg. Construction type: Single, Product colour: Stainless steel. Power: 2300 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.