Tefal logo

Tefal B55532 Round

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21421
Info modified on:
18 May 2025, 07:51:12
Short summary description Tefal B55532 Round:

Tefal B55532, Round, Black, Stainless steel, Titanium, Aluminium, Glass, France

Long summary description Tefal B55532 Round:

Tefal B55532. Shape: Round, Product colour: Black, Stainless steel, Internal coating: Titanium. Diameter: 24 cm, Width: 254 mm, Depth: 419 mm. Package width: 254 mm, Package depth: 419 mm, Package height: 96 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.