Tefal logo

Tefal ActiFry Genius XL AH9608 fryer Single Stand-alone 1500 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90975
Info modified on:
14 Mar 2024, 19:34:38
Short summary description Tefal ActiFry Genius XL AH9608 fryer Single Stand-alone 1500 W Hot air fryer Black:

Tefal ActiFry Genius XL AH9608, Hot air fryer, 1,7 kg, Single, Black, Buttons, Touch, Stand-alone

Long summary description Tefal ActiFry Genius XL AH9608 fryer Single Stand-alone 1500 W Hot air fryer Black:

Tefal ActiFry Genius XL AH9608. Product type: Hot air fryer, Fryer food capacity: 1,7 kg. Construction type: Single, Product colour: Black, Control type: Buttons, Touch. Display type: LCD. Power: 1500 W. Weight: 4,8 kg

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.