TCL logo

TCL 65P615 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5954
Info modified on:
29 Mar 2025, 13:20:38
Short summary description TCL 65P615 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:

TCL 65P615, 165,1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 65P615 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²:

TCL 65P615. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 320 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.