TCL logo

TCL 43P69K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3725
Info modified on:
05 Jun 2025, 10:49:28
Short summary description TCL 43P69K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 43P69K, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL 43P69K TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 43P69K. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 2500, Response time: 15 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.