TCL logo

TCL 40ES560/ES TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58521
Info modified on:
22 Jul 2024, 10:02:17
Short summary description TCL 40ES560/ES TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 40ES560/ES, 101,6 cm (40"), 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 40ES560/ES TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black 300 cd/m²:

TCL 40ES560/ES. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 400, Display brightness: 300 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.