T1A logo

T1A Lenovo ThinkPad T560 Refurbished Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14127
Info modified on:
20 Jan 2025, 14:55:55
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkPad T560 Refurbished Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black:

T1A Lenovo ThinkPad T560 Refurbished, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 240 GB

Long summary description T1A Lenovo ThinkPad T560 Refurbished Intel® Core™ i5 i5-6300U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro UK English Black:

T1A Lenovo ThinkPad T560 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.