T1A logo

T1A DELL Latitude E7240 Refurbished Intel® Core™ i5 i5-4300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro UK English Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15920
Info modified on:
23 Jan 2025, 19:04:30
End of life date:
01 Jan 2025
Short summary description T1A DELL Latitude E7240 Refurbished Intel® Core™ i5 i5-4300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro UK English Black, Silver:

T1A DELL Latitude E7240 Refurbished, Intel® Core™ i5, 1,9 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 120 GB

Long summary description T1A DELL Latitude E7240 Refurbished Intel® Core™ i5 i5-4300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR3L-SDRAM 120 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro UK English Black, Silver:

T1A DELL Latitude E7240 Refurbished. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1,9 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.