Smartwares logo

Smartwares C995IP Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87147
Info modified on:
04 Nov 2024, 15:15:05
Short summary description Smartwares C995IP Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

Smartwares C995IP, IP security camera, Outdoor, Wireless, Ceiling/wall, Black, Bullet

Long summary description Smartwares C995IP Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall:

Smartwares C995IP. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wireless. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Field of view (FOV) angle: 85°. Night vision distance: 8 m. Maximum resolution: 1920 x 1080 pixels, Supported video modes: 1080p

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.