Siemens logo

Siemens WM14E393 washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73457
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens WM14E393 washing machine Front-load 6 kg 1400 RPM White:

Siemens WM14E393, Front-load, 6 kg, 1400 RPM, White

Long summary description Siemens WM14E393 washing machine Front-load 6 kg 1400 RPM White:

Siemens WM14E393. Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Noise level (wash): 73 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.