Siemens logo

Siemens WDI1442 washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82581
Info modified on:
04 Mar 2024, 11:51:30
Short summary description Siemens WDI1442 washer dryer Built-in Front-load White:

Siemens WDI1442, Front-load, Built-in, White, Left, Rotary, LED

Long summary description Siemens WDI1442 washer dryer Built-in Front-load White:

Siemens WDI1442. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Drying capacity: 2,5 kg, Maximum spin speed: 1400 RPM, Washing capacity: 5 kg. Door opening angle: 95°. Water consumption washing per cycle: 49 L, Water consumption washing & drying per cycle: 95 L, Energy consumption washing per cycle: 1,1 kWh. Depth: 584 mm, Width: 595 mm, Height: 820 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.