Siemens TW22001N, 1,7 L, 1800 W, Blue, Stainless steel, White, Plastic, Stainless steel, Overheat protection, Cordless
Siemens TW22001N. Water tank capacity: 1,7 L. Power: 1800 W. Product colour: Blue, Stainless steel, White, Housing material: Plastic, Stainless steel, Overheat protection. Cordless