Siemens logo

Siemens SX 56 M 551 EU Semi built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45584
Info modified on:
31 Dec 2021, 12:54:25
Short summary description Siemens SX 56 M 551 EU Semi built-in 13 place settings:

Siemens SX 56 M 551 EU, Semi built-in, Stainless steel, Buttons, 1,7 m, 1,4 m, 1,7 m

Long summary description Siemens SX 56 M 551 EU Semi built-in 13 place settings:

Siemens SX 56 M 551 EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 573 mm, Height: 865 mm. Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.