Siemens iQ300 SN636X00JH, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1,75 m, 1,65 m
Siemens iQ300 SN636X00JH. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: 60min 65°C, Auto 45-65°C, Eco 50°C, Glass/Delicate, Intensive 70°C, Quick 45°C. Water consumption per cycle: 9,5 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0,92 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package weight: 36 kg