Siemens SN536S01GE, Semi built-in, Full size (60 cm), Stainless steel, Buttons, 1,75 m, 1,65 m
Siemens SN536S01GE. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 46 dB. Feet adjustment: 6 cm. Energy efficiency class: E, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 92 kWh. Width: 598 mm, Depth: 573 mm, Height: 815 mm