Siemens logo

Siemens SN25D200EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26279
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens SN25D200EU dishwasher Freestanding 12 place settings:

Siemens SN25D200EU, Freestanding, White, Buttons, Rotary, 1,7 m, 1,4 m, 1,7 m

Long summary description Siemens SN25D200EU dishwasher Freestanding 12 place settings:

Siemens SN25D200EU. Appliance placement: Freestanding, Door colour: White, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 52 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,02 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Package weight: 45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.