Siemens logo

Siemens MS42001N slicer Electric 100 W White Plastic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57738
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens MS42001N slicer Electric 100 W White Plastic:

Siemens MS42001N, Electric, 2,7 cm, White, Plastic, 1 m, CE, ROSTEST

Long summary description Siemens MS42001N slicer Electric 100 W White Plastic:

Siemens MS42001N. Type of slicer: Electric, Slice thickness (max): 2,7 cm, Product colour: White. Power: 100 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 330 mm, Depth: 102 mm, Height: 195 mm. Package weight: 1,8 kg. Dimensions (WxDxH): 330 x 102 x 195 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.