Siemens logo

Siemens LC78BC542 cooker hood Wall-mounted Stainless steel 600 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14014
Info modified on:
29 Nov 2024, 15:54:11
Short summary description Siemens LC78BC542 cooker hood Wall-mounted Stainless steel 600 m³/h:

Siemens LC78BC542, 600 m³/h, Ducted/Recirculating, A, C, 61 dB, 290 m³/h

Long summary description Siemens LC78BC542 cooker hood Wall-mounted Stainless steel 600 m³/h:

Siemens LC78BC542. Maximum extraction power: 600 m³/h, Type of extraction: Ducted/Recirculating, Lighting efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Synthetic. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 31,9 kWh, Connected load: 166 W, Motor power: 160 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.