Siemens logo

Siemens iQ500 KI81RADE0G fridge Built-in 319 L E White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37236
Info modified on:
27 May 2024, 13:42:16
Short summary description Siemens iQ500 KI81RADE0G fridge Built-in 319 L E White:

Siemens iQ500 KI81RADE0G, 319 L, SN-T, 37 dB, E, White

Long summary description Siemens iQ500 KI81RADE0G fridge Built-in 319 L E White:

Siemens iQ500 KI81RADE0G. Fridge net capacity: 319 L, Climate class: SN-T, Noise level: 37 dB. Display type: LED, Fridge number of shelves/baskets: 7, Number of vegetable drawers: 2. Lamp type: LED. Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: E. Weight: 61,4 kg. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.